Status: | Unknown |
---|---|
Series: | CT Series |
RoHS: | Compliant |
Power Rating | 250VA |
---|---|
Secondary Voltages | 24V |
Current Rating | 10.4A |
Isolation Transformer Primary Voltages | 1 x 240V, 1 x 480V |
Product Range | CT Series |
RoHS Compliant | Yes |
Isolation Transformer, 24V, 250Va | Newark Electronics |
Transformer, Control, spring clamp term, 250VA, 240/480V in, 24V out | Block USA CT-025-048-24-0 | RS Americas |
Where can I find additional details, specifications and documents for a CT-025-048-24-0?
Additional datasheets, footprints and schematics for CT-025-048-24-0 are listed on our Part Details page. You can also find images and similar parts to CT-025-048-24-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-025-048-24-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-025-048-24-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-025-048-24-0 fall under?
The CT-025-048-24-0 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to CT-025-048-24-0 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-025-048-24-0 you can contact the distributor directly for product support, shipping queries etc.
Is the CT-025-048-24-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CT-025-048-24-0 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CT-025-048-24-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-025-048-24-0 often in real-time on the comparison pages.
What if I can't find stock of CT-025-048-24-0?
You can fill out our help required form which you can use to request a quote for CT-025-048-24-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.