Status: | Unknown |
---|---|
Series: | CT Series |
RoHS: | Compliant |
Power Rating | 200VA |
---|---|
Secondary Voltages | 120V |
Current Rating | 1.67A |
Isolation Transformer Primary Voltages | 1 x 600V |
Product Range | CT Series |
RoHS Compliant | Yes |
Isolation Transformer, 120V, 200Va | Newark Electronics |
Transformer, Control, spring clamp term, 200VA, 600Vin, 120V out + Fuseholder | Block USA CT-020-060-12-1 | RS Americas |
Where can I find additional details, specifications and documents for a CT-020-060-12-1?
Additional datasheets, footprints and schematics for CT-020-060-12-1 are listed on our Part Details page. You can also find images and similar parts to CT-020-060-12-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-020-060-12-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-020-060-12-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-020-060-12-1 fall under?
The CT-020-060-12-1 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to CT-020-060-12-1 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-020-060-12-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CT-020-060-12-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CT-020-060-12-1 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CT-020-060-12-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-020-060-12-1 often in real-time on the comparison pages.
What if I can't find stock of CT-020-060-12-1?
You can fill out our help required form which you can use to request a quote for CT-020-060-12-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.