Status: | Unknown |
---|---|
Series: | CSX-750P SERIES |
RoHS: | Compliant |
Frequency Stability + / - | 100ppm |
---|---|
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 5V |
Product Range | CSX-750P SERIES |
RoHS Compliant | Yes |
CRYSTAL, 30M, 15PF CL, 7X5MM SMT | element14 |
Oscillator, 30Mhz, 7 X 5Mm, Cmos/Ttl | Newark Electronics |
Where can I find additional details, specifications and documents for a CSX750PCC30.000M-UT?
Additional datasheets, footprints and schematics for CSX750PCC30.000M-UT are listed on our Part Details page. You can also find images and similar parts to CSX750PCC30.000M-UT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSX750PCC30.000M-UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSX750PCC30.000M-UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSX750PCC30.000M-UT fall under?
The CSX750PCC30.000M-UT is listed under Crystals & Oscillators > Oscillators > Programmable & Programmable MEMS Oscillators.
Can I view similar or alternative parts?
You can view similar parts to CSX750PCC30.000M-UT when available in the Programmable & Programmable MEMS Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSX750PCC30.000M-UT you can contact the distributor directly for product support, shipping queries etc.
Is the CSX750PCC30.000M-UT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSX750PCC30.000M-UT have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for CSX750PCC30.000M-UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSX750PCC30.000M-UT often in real-time on the comparison pages.
What if I can't find stock of CSX750PCC30.000M-UT?
You can fill out our help required form which you can use to request a quote for CSX750PCC30.000M-UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.