Status: | Unknown |
---|---|
Series: | CSX-750F SERIES |
RoHS: | Unknown |
Frequency Nom | 48MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 5V |
Product Range | CSX-750F SERIES |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | CMOS / TTL |
Accuracy | ± 100ppm |
Frequency | 48MHz |
Frequency Stability | ± 100ppm |
Load Capacitance | 50pF |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Oscillator Mounting | SMD |
Output Frequency | 48MHz |
Resonator Case | SMD |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Type | Crystal Oscillator |
OSCILLATOR FREQUENCY, 48MHZ | element14 |
Where can I find additional details, specifications and documents for a CSX750FCC48.000M-UT?
Additional datasheets, footprints and schematics for CSX750FCC48.000M-UT are listed on our Part Details page. You can also find images and similar parts to CSX750FCC48.000M-UT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSX750FCC48.000M-UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSX750FCC48.000M-UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSX750FCC48.000M-UT fall under?
The CSX750FCC48.000M-UT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to CSX750FCC48.000M-UT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSX750FCC48.000M-UT you can contact the distributor directly for product support, shipping queries etc.
Is the CSX750FCC48.000M-UT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSX750FCC48.000M-UT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CSX750FCC48.000M-UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSX750FCC48.000M-UT often in real-time on the comparison pages.
What if I can't find stock of CSX750FCC48.000M-UT?
You can fill out our help required form which you can use to request a quote for CSX750FCC48.000M-UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.