Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Crystal Element | Ceramic |
---|---|
Crystal Terminals | Surface Mount (SMD, SMT) |
Crystal Type | Standard |
Frequency | 22MHz |
Frequency Tolerance | ± 100ppm |
Leaded Process Compatible | No |
Load Capacitance | 15pF |
Type | XO |
RoHS Compliant | Yes |
Oscillator, 22Mhz, 3.2 X 2.5Mm, Cmos | Newark Electronics |
Where can I find additional details, specifications and documents for a CSX325FJC22.000M-UT?
Additional datasheets, footprints and schematics for CSX325FJC22.000M-UT are listed on our Part Details page. You can also find images and similar parts to CSX325FJC22.000M-UT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSX325FJC22.000M-UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSX325FJC22.000M-UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSX325FJC22.000M-UT fall under?
The CSX325FJC22.000M-UT is listed under Crystals & Oscillators > More Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to CSX325FJC22.000M-UT when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSX325FJC22.000M-UT you can contact the distributor directly for product support, shipping queries etc.
Is the CSX325FJC22.000M-UT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSX325FJC22.000M-UT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CSX325FJC22.000M-UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSX325FJC22.000M-UT often in real-time on the comparison pages.
What if I can't find stock of CSX325FJC22.000M-UT?
You can fill out our help required form which you can use to request a quote for CSX325FJC22.000M-UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.