CSX-750FCC50000000T Crystals & Oscillators by Citizen Finedevice

OSCILLATOR 50MHZ 7 X 5MM CMOS / TTL

Status: Unknown
Series: CSX-750F SERIES
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.89

Distributor Stock
Logo for Farnell
Farnell
from US$1.89
No stock
Buy Now
Logo for element14
element14
from US$1.96
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 50MHz
Frequency Stability + / - 100ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom 5V
Product Range CSX-750F SERIES
Operating Temperature Min -20°C
Frequency 50MHz

Alternative Descriptions

Oscillator, 50Mhz, 7 X 5Mm, Cmos/Ttl | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSX-750FCC50000000T?

Additional datasheets, footprints and schematics for CSX-750FCC50000000T are listed on our Part Details page. You can also find images and similar parts to CSX-750FCC50000000T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSX-750FCC50000000T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSX-750FCC50000000T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSX-750FCC50000000T fall under?

The CSX-750FCC50000000T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to CSX-750FCC50000000T when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSX-750FCC50000000T you can contact the distributor directly for product support, shipping queries etc.

Is the CSX-750FCC50000000T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSX-750FCC50000000T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CSX-750FCC50000000T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSX-750FCC50000000T often in real-time on the comparison pages.

What if I can't find stock of CSX-750FCC50000000T?

You can fill out our help required form which you can use to request a quote for CSX-750FCC50000000T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay