Status: | Unknown |
---|---|
Series: | CSX-750F SERIES |
RoHS: | Unknown |
Frequency Nom | 14.7456MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 5V |
Product Range | CSX-750F SERIES |
Operating Temperature Min | -20°C |
CSX750F Series 14.7456 MHz 7 x 5 mm 5 V ▒100 ppm SMT Crystal Clock Oscillator | Future Electronics |
Oscillator, 14.7456Mhz, 7 X 5Mm, Cmos/Ttl | Newark Electronics |
OSCILLATOR, 14.7456MHZ, 7 X 5MM, CMOS / | element14 |
Where can I find additional details, specifications and documents for a CSX-750FCC14745600T?
Additional datasheets, footprints and schematics for CSX-750FCC14745600T are listed on our Part Details page. You can also find images and similar parts to CSX-750FCC14745600T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSX-750FCC14745600T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSX-750FCC14745600T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSX-750FCC14745600T fall under?
The CSX-750FCC14745600T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to CSX-750FCC14745600T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSX-750FCC14745600T you can contact the distributor directly for product support, shipping queries etc.
Is the CSX-750FCC14745600T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSX-750FCC14745600T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSX-750FCC14745600T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSX-750FCC14745600T often in real-time on the comparison pages.
What if I can't find stock of CSX-750FCC14745600T?
You can fill out our help required form which you can use to request a quote for CSX-750FCC14745600T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.