Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,317
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,885
in stock
|
Buy Now | |
element14
from US$0.15
|
1,885
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1,885
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency | 6MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | - |
Frequency Tolerance | ± 0.5% |
Product Range | - |
Frequency Stability | ± 0.2% |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
Resonator: ceramic | Transfer Multisort Elektronik |
Resonator, Ceramic, 6Mhz, Smd | Newark Electronics |
RESONATOR, CERAMIC, 6MHZ, SMD | element14 |
Ceramic Resonator 6MHz ±0.5% 3-Pin SMD | RS |
6MHz â–’0.5% (Tol) â–’0.3% (Stability) 15 pF 50 Ohm Surface Mount Ceramic Resonator | Future Electronics |
Ceramic Resonator 6MHz 15pF 3-Pin SMD Embossed T/R | Avnet America |
6.000MHZ .5% CHIP RESONATOR | TTI Europe |
Where can I find additional details, specifications and documents for a CSTCR6M00G53Z-R0?
Additional datasheets, footprints and schematics for CSTCR6M00G53Z-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCR6M00G53Z-R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSTCR6M00G53Z-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCR6M00G53Z-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSTCR6M00G53Z-R0 fall under?
The CSTCR6M00G53Z-R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to CSTCR6M00G53Z-R0 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCR6M00G53Z-R0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSTCR6M00G53Z-R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSTCR6M00G53Z-R0 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSTCR6M00G53Z-R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSTCR6M00G53Z-R0 often in real-time on the comparison pages.
What if I can't find stock of CSTCR6M00G53Z-R0?
You can fill out our help required form which you can use to request a quote for CSTCR6M00G53Z-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.