CSTCR6M00G53-R0 Crystals & Oscillators by Murata

RESONATOR SMD 6.0MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.16
1,365
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.10
21,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
12,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
8,550
in stock
Buy Now
Logo for element14
element14
from US$0.15
8,550
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
8,550
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.14
4,175
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
3,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
2,475
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
6,000
in stock
Buy Now

Specifications

Frequency 6MHz
Oscillator Mounting -
No. of Pins 3 Pin, 3Pins
Resonant Impedance 50ohm
Frequency Tolerance ± 0.5%
Product Range -
Frequency Stability ± 0.2%
Operating Temperature Min -20°C
Operating Temperature Max 80°C
SVHC Lead titanium zirconium oxide (15-Jan-2019)
Accuracy ± 0.5%
Capacitance Tolerance ± ± 0.5%
External Depth 2mm
External Length / Height 1.15mm
External Width 4.5mm
Height 1.15mm
Lead Spacing 1.5mm
Operating Temperature Range -20°C to +80°C
Resonant Frequency 6MHz
Resonator Case SMD
Tolerance + 0.5%
Tolerance - 0.5%
Voltage Rating 6V

Alternative Descriptions

CSTCR 6MHZ 0,5% -20/+80°C 15pF | Rutronik
Ceramic Resonator 6MHz 15pF 3-Pin SMD Embossed T/R | Avnet America
Resonator, Smd, 6.0Mhz | Newark Electronics
RESONATOR, SMD, 6.0MHZ | element14
Resonator: ceramic | Transfer Multisort Elektronik
CSTCR 6 MHz 15 PF â–’ 0.5 % 2.5 X 2 mm Built-in Capacitor SMT Resonator | Future Electronics
6.000MHZ .5% CHIP RESONATOR | TTI Europe
Ceramic resonator SMT CSTCR 6MHz | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSTCR6M00G53-R0?

Additional datasheets, footprints and schematics for CSTCR6M00G53-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCR6M00G53-R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSTCR6M00G53-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCR6M00G53-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSTCR6M00G53-R0 fall under?

The CSTCR6M00G53-R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to CSTCR6M00G53-R0 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCR6M00G53-R0 you can contact the distributor directly for product support, shipping queries etc.

Is the CSTCR6M00G53-R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSTCR6M00G53-R0 have stock available?

Authorised distributors including Rutronik, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSTCR6M00G53-R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSTCR6M00G53-R0 often in real-time on the comparison pages.

What if I can't find stock of CSTCR6M00G53-R0?

You can fill out our help required form which you can use to request a quote for CSTCR6M00G53-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay