Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 4MHz |
---|---|
Oscillator Mounting | SMD |
No. of Pins | 3 Pin, 3Pins |
Resonant Impedance | - |
Frequency Tolerance | ± 0.1% |
Product Range | - |
Frequency Stability | ± 0.08% |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2018) |
RESONATOR, CERAMIC, 4MHZ, SMD | Farnell |
Ceramic Resonator 4MHz 39pF 3-Pin SMD Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CSTCR4M00G15L99-R0?
Additional datasheets, footprints and schematics for CSTCR4M00G15L99-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCR4M00G15L99-R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSTCR4M00G15L99-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCR4M00G15L99-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSTCR4M00G15L99-R0 fall under?
The CSTCR4M00G15L99-R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to CSTCR4M00G15L99-R0 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCR4M00G15L99-R0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSTCR4M00G15L99-R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSTCR4M00G15L99-R0 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for CSTCR4M00G15L99-R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSTCR4M00G15L99-R0 often in real-time on the comparison pages.
What if I can't find stock of CSTCR4M00G15L99-R0?
You can fill out our help required form which you can use to request a quote for CSTCR4M00G15L99-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.