CSTCR4M00G15C99-R0 Crystals & Oscillators by Murata

RESONATOR CERAMIC 4MHZ SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for element14
element14
from US$0.74
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 4MHz
Oscillator Mounting SMD
No. of Pins 3 Pin, 3Pins
Resonant Impedance -
Frequency Tolerance ± 0.1%
Product Range -
Frequency Stability ± 0.13%
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC Lead titanium zirconium oxide (15-Jan-2018)

Alternative Descriptions

RESONATOR, CERAMIC, 4MHZ, SMD | Farnell
Ceramic Resonator 4MHz 39pF 3-Pin SMD Embossed T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSTCR4M00G15C99-R0?

Additional datasheets, footprints and schematics for CSTCR4M00G15C99-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCR4M00G15C99-R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSTCR4M00G15C99-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCR4M00G15C99-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSTCR4M00G15C99-R0 fall under?

The CSTCR4M00G15C99-R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to CSTCR4M00G15C99-R0 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCR4M00G15C99-R0 you can contact the distributor directly for product support, shipping queries etc.

Is the CSTCR4M00G15C99-R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSTCR4M00G15C99-R0 have stock available?

Authorised distributors including element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CSTCR4M00G15C99-R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSTCR4M00G15C99-R0 often in real-time on the comparison pages.

What if I can't find stock of CSTCR4M00G15C99-R0?

You can fill out our help required form which you can use to request a quote for CSTCR4M00G15C99-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay