CSTCE16M0V53C-R0 Crystals & Oscillators by Murata

RESONATOR CERAMIC 16MHZ SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 16MHz
Oscillator Mounting SMD
No. of Pins 3 Pin, 3Pins
Resonant Impedance -
Frequency Tolerance ± 0.5%
Product Range -
Frequency Stability ± 0.15%
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

RESONATOR, CERAMIC, 16MHZ, SMD | Farnell
Ceramic Resonator 16MHz 15pF 3-Pin SMD Embossed T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSTCE16M0V53C-R0?

Additional datasheets, footprints and schematics for CSTCE16M0V53C-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCE16M0V53C-R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSTCE16M0V53C-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCE16M0V53C-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSTCE16M0V53C-R0 fall under?

The CSTCE16M0V53C-R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to CSTCE16M0V53C-R0 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCE16M0V53C-R0 you can contact the distributor directly for product support, shipping queries etc.

Is the CSTCE16M0V53C-R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSTCE16M0V53C-R0 have stock available?

Authorised distributors including element14, Farnell, Avnet Asia and Avnet Abacus have stock available or on a lead time for CSTCE16M0V53C-R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSTCE16M0V53C-R0 often in real-time on the comparison pages.

What if I can't find stock of CSTCE16M0V53C-R0?

You can fill out our help required form which you can use to request a quote for CSTCE16M0V53C-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay