CSTCE12M0G15L99-R0 Crystals & Oscillators by Murata

RESONATOR CERAMIC 12MHZ SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency 12MHz
Oscillator Mounting SMD
No. of Pins 3 Pin, 3Pins
Resonant Impedance -
Frequency Tolerance ± 0.1%
Product Range -
Frequency Stability ± 0.08%
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC Lead titanium zirconium oxide (15-Jan-2018)

Alternative Descriptions

RESONATOR, CERAMIC, 12MHZ, SMD | Farnell
Ceramic Resonator 12MHz 33pF 3-Pin SMD Embossed T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSTCE12M0G15L99-R0?

Additional datasheets, footprints and schematics for CSTCE12M0G15L99-R0 are listed on our Part Details page. You can also find images and similar parts to CSTCE12M0G15L99-R0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSTCE12M0G15L99-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSTCE12M0G15L99-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSTCE12M0G15L99-R0 fall under?

The CSTCE12M0G15L99-R0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.

Can I view similar or alternative parts?

You can view similar parts to CSTCE12M0G15L99-R0 when available in the Resonators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSTCE12M0G15L99-R0 you can contact the distributor directly for product support, shipping queries etc.

Is the CSTCE12M0G15L99-R0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSTCE12M0G15L99-R0 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for CSTCE12M0G15L99-R0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSTCE12M0G15L99-R0 often in real-time on the comparison pages.

What if I can't find stock of CSTCE12M0G15L99-R0?

You can fill out our help required form which you can use to request a quote for CSTCE12M0G15L99-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay