Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Highly Pressure Sensitive Adhesive Seal |
---|---|
Tape Type | Copper |
Conductivity | Conductive |
Roll Length - Imperial | 36yard |
Roll Length - Metric | 32.92m |
Tape Width - Imperial | 0.5" |
RoHS Compliant | Yes |
FIT ACCESSORIES | RS |
Tape, Foil Shield, Copper, 0.5Inx36Yd | Newark Electronics |
Tape, Shielding, Copper, 0.003 In., 0.5 In., 36 Yds. | Alpha Wire CST5 NC087 | RS Americas |
Where can I find additional details, specifications and documents for a CST5 NC087?
Additional datasheets, footprints and schematics for CST5 NC087 are listed on our Part Details page. You can also find images and similar parts to CST5 NC087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST5 NC087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST5 NC087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST5 NC087 fall under?
The CST5 NC087 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to CST5 NC087 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST5 NC087 you can contact the distributor directly for product support, shipping queries etc.
Is the CST5 NC087 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CST5 NC087 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for CST5 NC087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST5 NC087 often in real-time on the comparison pages.
What if I can't find stock of CST5 NC087?
You can fill out our help required form which you can use to request a quote for CST5 NC087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.