Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Turns Ratio | 50CT |
---|---|
Inductance | 3.5mH |
Primary Current | 35A |
Transformer Mounting | Through Hole |
DC Resistance Max | 0.34ohm |
Frequency | 501kHz |
Frequency Max | 200kHz |
RoHS Compliant | Yes |
Current Sense Transformer | Newark Electronics |
CST Series 3.5 mH 0.34 Ohm DCR 35 A 50CT Through Hole Current Sense Transformer | Future Electronics |
CURRENT SENSE 3.5mH 50Tct ENCAP TORIOD/CST306-1T | Triad Magnetics CST306-1T | RS Americas |
Where can I find additional details, specifications and documents for a CST306-1T?
Additional datasheets, footprints and schematics for CST306-1T are listed on our Part Details page. You can also find images and similar parts to CST306-1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST306-1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST306-1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST306-1T fall under?
The CST306-1T is listed under Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CST306-1T when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST306-1T you can contact the distributor directly for product support, shipping queries etc.
Is the CST306-1T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CST306-1T have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for CST306-1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST306-1T often in real-time on the comparison pages.
What if I can't find stock of CST306-1T?
You can fill out our help required form which you can use to request a quote for CST306-1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.