CST29/19/7.5-4S2 EMC / RFI Suppression by Ferroxcube

FERRITE CORE, CYLINDRICAL, 47OHMImpedance @ 25MHz

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.56


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.56
558
Buy Now
View Full Pricing & Stock Comparison

Specifications

Impedance @ 100MHz 47ohm
External Diameter 29mm
Inner Diameter 19mm
Length 7.5mm
External Length / Height 7.5mm
Ferrite Case Style Tubular
RoHS Compliant Yes

Alternative Descriptions

Ferrite: toroidal | Transfer Multisort Elektronik
Ferrite Core, Cylindrical, 47Ohm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CST29/19/7.5-4S2?

Additional datasheets, footprints and schematics for CST29/19/7.5-4S2 are listed on our Part Details page. You can also find images and similar parts to CST29/19/7.5-4S2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CST29/19/7.5-4S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST29/19/7.5-4S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CST29/19/7.5-4S2 fall under?

The CST29/19/7.5-4S2 is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Cylindrical Core Ferrites.

Can I view similar or alternative parts?

You can view similar parts to CST29/19/7.5-4S2 when available in the Cylindrical Core Ferrites range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CST29/19/7.5-4S2 you can contact the distributor directly for product support, shipping queries etc.

Is the CST29/19/7.5-4S2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CST29/19/7.5-4S2 have stock available?

Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for CST29/19/7.5-4S2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CST29/19/7.5-4S2 often in real-time on the comparison pages.

What if I can't find stock of CST29/19/7.5-4S2?

You can fill out our help required form which you can use to request a quote for CST29/19/7.5-4S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay