CST206-3T Part Information
Details for CST206-3T by Triad Magnetics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.5200 |
5 | 5.0800 |
10 | 4.8500 |
Stock Information
Details
Part Downloads
Part Specifications
Turns Ratio | 300CT |
Inductance | 130mH |
Primary Current | 70A |
Transformer Mounting | Through Hole |
DC Resistance Max | 12.4ohm |
Frequency | 6001kHz |
Input Current | 70A |
RoHS Compliant | Yes |
Alternative Part Descriptions
- CURRENT SENSE TRANSFORMER; Turns Ratio:1:300CT; Inductance:130mH; Primary Current:70A; ET Constant:6000Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:12.4ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CST206-3T?
Additional datasheets, footprints and schematics for CST206-3T are listed in our Part Details tab. You can also find the CST206-3T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST206-3T in the Pricing & Inventory tab next to part details. You can view CST206-3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST206-3T fall under?
The CST206-3T is listed under Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CST206-3T when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST206-3T you can contact the distributor directly for product support, shipping queries etc.
Is the CST206-3T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CST206-3T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CST206-3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST206-3T often in real-time on the comparison pages.
What if I can't find stock of CST206-3T?
You can fill out our help required form which you can use to request a quote for CST206-3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.