Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Turns Ratio | 200CT |
---|---|
Inductance | 56mH |
Primary Current | 80A |
Transformer Mounting | Through Hole |
DC Resistance Max | 3.5ohm |
Frequency | 4001kHz |
Frequency Max | 200kHz |
RoHS Compliant | Yes |
Current Sense Transformer | Newark Electronics |
CST Series 56 mH 3.5 Ohm DCR 80 A 200CT Through Hole Current Sense Transformer | Future Electronics |
CURRENT SENSE 56.0mH 200Tct ENCAP TORIOD/CST206-2 | Triad Magnetics CST206-2T | RS Americas |
Where can I find additional details, specifications and documents for a CST206-2T?
Additional datasheets, footprints and schematics for CST206-2T are listed on our Part Details page. You can also find images and similar parts to CST206-2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST206-2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST206-2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST206-2T fall under?
The CST206-2T is listed under Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CST206-2T when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST206-2T you can contact the distributor directly for product support, shipping queries etc.
Is the CST206-2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CST206-2T have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for CST206-2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST206-2T often in real-time on the comparison pages.
What if I can't find stock of CST206-2T?
You can fill out our help required form which you can use to request a quote for CST206-2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.