Status: | Unknown |
---|---|
Series: | CST2010 Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonTurns Ratio | 1 |
---|---|
DC Resistance | 360µohm |
Inductance | 19.2mH |
ET Constant | 381Vµs |
Primary Current | 40A |
Transformer Mounting | Surface Mount |
Product Range | CST2010 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CST2010-150LB?
Additional datasheets, footprints and schematics for CST2010-150LB are listed on our Part Details page. You can also find images and similar parts to CST2010-150LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST2010-150LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST2010-150LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST2010-150LB fall under?
The CST2010-150LB is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CST2010-150LB when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST2010-150LB you can contact the distributor directly for product support, shipping queries etc.
Is the CST2010-150LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CST2010-150LB have stock available?
There is no stock from authorised distributors for CST2010-150LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST2010-150LB often in real-time on the comparison pages.
What if I can't find stock of CST2010-150LB?
You can fill out our help required form which you can use to request a quote for CST2010-150LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.