Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Diameter | 19mm |
---|---|
Length | 28.6mm |
Inner Diameter | 10.15mm |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | 196ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 19mm |
External Length / Height | 28.6mm |
Ferrite Case Style | Tubular |
Height | 28.6mm |
Impedance @ 25MHz Typ | 128ohm |
Internal Diameter | 10.15mm |
Material Grade | 4S2 |
FERRITE CORE, CYLINDRICAL, 196OHM | element14 |
Ferrite Core, Cylindrical, 196Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a CST19/10/29-4S2?
Additional datasheets, footprints and schematics for CST19/10/29-4S2 are listed on our Part Details page. You can also find images and similar parts to CST19/10/29-4S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST19/10/29-4S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST19/10/29-4S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST19/10/29-4S2 fall under?
The CST19/10/29-4S2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to CST19/10/29-4S2 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST19/10/29-4S2 you can contact the distributor directly for product support, shipping queries etc.
Is the CST19/10/29-4S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CST19/10/29-4S2 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for CST19/10/29-4S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST19/10/29-4S2 often in real-time on the comparison pages.
What if I can't find stock of CST19/10/29-4S2?
You can fill out our help required form which you can use to request a quote for CST19/10/29-4S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.