Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Diameter | 17.45mm |
---|---|
Length | 12.7mm |
Inner Diameter | 9.53mm |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | 90ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 17.45mm |
External Length / Height | 12.7mm |
Ferrite Case Style | Tubular |
Height | 12.7mm |
Impedance @ 25MHz Typ | 55ohm |
Internal Diameter | 9.53mm |
Material Grade | 3S4 |
FERRITE CORE, CYLINDRICAL, 90 OHM | element14 |
Ferrite Core, Cylindrical, 90 Ohm/100Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a CST17/9.5/13-3S4?
Additional datasheets, footprints and schematics for CST17/9.5/13-3S4 are listed on our Part Details page. You can also find images and similar parts to CST17/9.5/13-3S4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST17/9.5/13-3S4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST17/9.5/13-3S4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST17/9.5/13-3S4 fall under?
The CST17/9.5/13-3S4 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to CST17/9.5/13-3S4 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST17/9.5/13-3S4 you can contact the distributor directly for product support, shipping queries etc.
Is the CST17/9.5/13-3S4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CST17/9.5/13-3S4 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CST17/9.5/13-3S4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST17/9.5/13-3S4 often in real-time on the comparison pages.
What if I can't find stock of CST17/9.5/13-3S4?
You can fill out our help required form which you can use to request a quote for CST17/9.5/13-3S4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.