Protective Boot Type | Protective Boot |
---|---|
Protective Boot Material | Rubber |
For Use With | CS90 Series Portable Plastic Enclosures |
External Height - Metric | 48.6mm |
External Width - Metric | 15.5mm |
External Depth - Metric | 93.6mm |
Protective Boot Colour | Black |
Product Range | - |
Accessory Type | Silicone Cover |
SILICONE COVER, PORATBLE ENCLOSURE | element14 |
Silicone Cover, 48.6Mm, Size 2 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSSC90-CL-B?
Additional datasheets, footprints and schematics for CSSC90-CL-B are listed on our Part Details page. You can also find images and similar parts to CSSC90-CL-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSSC90-CL-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSSC90-CL-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSSC90-CL-B fall under?
The CSSC90-CL-B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to CSSC90-CL-B when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSSC90-CL-B you can contact the distributor directly for product support, shipping queries etc.
Is the CSSC90-CL-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSSC90-CL-B have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for CSSC90-CL-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSSC90-CL-B often in real-time on the comparison pages.
What if I can't find stock of CSSC90-CL-B?
You can fill out our help required form which you can use to request a quote for CSSC90-CL-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.