CSSC115-OP-C Enclosures, Racks & Accessories by Takachi

SILICONE COVER PORATBLE ENCLOSURE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.54

Distributor Stock
Logo for Farnell
Farnell
from US$7.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.64
-
Buy Now
Logo for element14
element14
from US$7.87
-
Buy Now

Specifications

Protective Boot Type Protective Boot
Protective Boot Material Rubber
For Use With CS115 Series Portable Plastic Enclosures
External Height - Metric 67.1mm
External Width - Metric 16mm
External Depth - Metric 119.1mm
Protective Boot Colour Blue
Product Range -
Accessory Type Silicone Cover

Alternative Descriptions

Silicone Cover, 67.1Mm, Size 3 | Newark Electronics
SILICONE COVER, PORATBLE ENCLOSURE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSSC115-OP-C?

Additional datasheets, footprints and schematics for CSSC115-OP-C are listed on our Part Details page. You can also find images and similar parts to CSSC115-OP-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSSC115-OP-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSSC115-OP-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSSC115-OP-C fall under?

The CSSC115-OP-C is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.

Can I view similar or alternative parts?

You can view similar parts to CSSC115-OP-C when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSSC115-OP-C you can contact the distributor directly for product support, shipping queries etc.

Is the CSSC115-OP-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSSC115-OP-C have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CSSC115-OP-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSSC115-OP-C often in real-time on the comparison pages.

What if I can't find stock of CSSC115-OP-C?

You can fill out our help required form which you can use to request a quote for CSSC115-OP-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay