CSS8018 Office & Computer by JBL Commercial

Ceiling Speaker w/Grill - 20W 8in Dual Cone 8? / 70V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Frequency Response Min 50Hz
Frequency Response Max 17kHz
External Depth 73mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSS8018?

Additional datasheets, footprints and schematics for CSS8018 are listed on our Part Details page. You can also find images and similar parts to CSS8018 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSS8018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSS8018 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSS8018 fall under?

The CSS8018 is listed under Office, Computer & Networking Products > More Office & Computer.

Can I view similar or alternative parts?

You can view similar parts to CSS8018 when available in the More Office & Computer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSS8018 you can contact the distributor directly for product support, shipping queries etc.

Is the CSS8018 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSS8018 have stock available?

There is no stock from authorised distributors for CSS8018.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSS8018 often in real-time on the comparison pages.

What if I can't find stock of CSS8018?

You can fill out our help required form which you can use to request a quote for CSS8018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay