CSS-1S/T Pro Audio by JBL Commercial

Control 1 Speaker - Pair 8 Ohm / 70V 5.25 Inch 2way

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Frequency Response Min 85Hz
Frequency Response Max 18kHz
External Height 229mm
External Width 159mm
External Depth 143mm

Alternative Descriptions

Control 1 Speaker - Pair 8 Ohm/70V 5.25 Inch 2Way | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSS-1S/T?

Additional datasheets, footprints and schematics for CSS-1S/T are listed on our Part Details page. You can also find images and similar parts to CSS-1S/T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSS-1S/T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSS-1S/T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSS-1S/T fall under?

The CSS-1S/T is listed under Audio / Video > Pro Audio > PA Speakers - Passive.

Can I view similar or alternative parts?

You can view similar parts to CSS-1S/T when available in the PA Speakers - Passive range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSS-1S/T you can contact the distributor directly for product support, shipping queries etc.

Is the CSS-1S/T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSS-1S/T have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for CSS-1S/T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSS-1S/T often in real-time on the comparison pages.

What if I can't find stock of CSS-1S/T?

You can fill out our help required form which you can use to request a quote for CSS-1S/T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay