Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | 6A |
---|---|
Supply Voltage Min | 207VAC |
Supply Voltage Max | 253VAC |
Isolation Voltage | - |
Supply Frequency | 60Hz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 23mm |
External Length / Height | 44mm |
External Width | 33mm |
Fixing Hole Diameter | 10mm |
For Use With | Conventional Resistive Heating Elements Inductive Loads |
Holding Current Min | 30mA |
Hysteresis | 5% |
IC Generic Number | 2-63 |
Operating Temperature Range | 0°C to +75°C |
Output Voltage Max | 400V |
RMS Current (Irms) | 6A |
Shaft Diameter | 6.3mm |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Supply Voltage Range | 207V AC to 253V AC |
Surge Current | 100A |
Withstand Voltage | 1600V |
Enclosed phase control regulator,6A | RS |
Power Controller + Pot, 6A | Newark Electronics |
POWER CONTROLLER + POT, 6A | element14 |
Where can I find additional details, specifications and documents for a CSR2-6E?
Additional datasheets, footprints and schematics for CSR2-6E are listed on our Part Details page. You can also find images and similar parts to CSR2-6E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSR2-6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSR2-6E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSR2-6E fall under?
The CSR2-6E is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to CSR2-6E when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSR2-6E you can contact the distributor directly for product support, shipping queries etc.
Is the CSR2-6E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSR2-6E have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSR2-6E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSR2-6E often in real-time on the comparison pages.
What if I can't find stock of CSR2-6E?
You can fill out our help required form which you can use to request a quote for CSR2-6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.