Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | 15A |
---|---|
Supply Voltage Min | 207VAC |
Supply Voltage Max | 253VAC |
Isolation Voltage | - |
Supply Frequency | 60Hz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 6.4mm |
External Length / Height | 34.1mm |
External Width | 16mm |
Fixing Hole Diameter | 10.3mm |
For Use With | Conventional Resistive Heating Elements Inductive Loads |
Holding Current Min | 30mA |
Hysteresis | 5% |
IC Generic Number | 15-04 |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 400V |
RMS Current (Irms) | 15A |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Surge Current | 150A |
Withstand Voltage | 1600V |
Compact Phase Control Regulators,1504B | RS |
Ic, Power Regulator, 15A | Newark Electronics |
IC, POWER REGULATOR, 15A | element14 |
Where can I find additional details, specifications and documents for a CSR1504B?
Additional datasheets, footprints and schematics for CSR1504B are listed on our Part Details page. You can also find images and similar parts to CSR1504B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSR1504B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSR1504B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSR1504B fall under?
The CSR1504B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to CSR1504B when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSR1504B you can contact the distributor directly for product support, shipping queries etc.
Is the CSR1504B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSR1504B have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSR1504B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSR1504B often in real-time on the comparison pages.
What if I can't find stock of CSR1504B?
You can fill out our help required form which you can use to request a quote for CSR1504B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.