CSR13F226KM Capacitors by KEMET

TANTALUM CAPACITOR 22UF 35V 1.3 OHM 0.1 AXIAL

Status: Unknown
Series: CSR13 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.03

Distributor Stock
Logo for Farnell
Farnell
from US$8.36
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.03
-
Buy Now
Logo for element14
element14
from US$10.28
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 35V
Product Range CSR13 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 22Uf, 35V, 1.3 Ohm, 0.1, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSR13F226KM?

Additional datasheets, footprints and schematics for CSR13F226KM are listed on our Part Details page. You can also find images and similar parts to CSR13F226KM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSR13F226KM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSR13F226KM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSR13F226KM fall under?

The CSR13F226KM is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CSR13F226KM when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSR13F226KM you can contact the distributor directly for product support, shipping queries etc.

Is the CSR13F226KM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSR13F226KM have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CSR13F226KM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSR13F226KM often in real-time on the comparison pages.

What if I can't find stock of CSR13F226KM?

You can fill out our help required form which you can use to request a quote for CSR13F226KM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay