Status: | Unknown |
---|---|
Series: | CSR13 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 20V |
Product Range | CSR13 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Tantalum Capacitor, 2.2Uf, 20V, 7 Ohm, 0.1, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a CSR13E225KM?
Additional datasheets, footprints and schematics for CSR13E225KM are listed on our Part Details page. You can also find images and similar parts to CSR13E225KM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSR13E225KM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSR13E225KM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSR13E225KM fall under?
The CSR13E225KM is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CSR13E225KM when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSR13E225KM you can contact the distributor directly for product support, shipping queries etc.
Is the CSR13E225KM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSR13E225KM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CSR13E225KM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSR13E225KM often in real-time on the comparison pages.
What if I can't find stock of CSR13E225KM?
You can fill out our help required form which you can use to request a quote for CSR13E225KM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.