Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 2 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | WLCSP |
No. of Pins | 5Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance | 94pF |
Filter Terminals | Solder |
Filter Type | EMI |
Leakage Current Max | 1µA |
Voltage Rating | 6.8V |
EMI FILTER, CRC PI FILTER, WLCSP-5 | Farnell |
Emi Filter, 2 Line, 68R, 94Pf, Wlcsp-5 |Onsemi CSPEMI202AG | Newark Electronics |
Where can I find additional details, specifications and documents for a CSPEMI202AG?
Additional datasheets, footprints and schematics for CSPEMI202AG are listed on our Part Details page. You can also find images and similar parts to CSPEMI202AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSPEMI202AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSPEMI202AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSPEMI202AG fall under?
The CSPEMI202AG is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to CSPEMI202AG when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSPEMI202AG you can contact the distributor directly for product support, shipping queries etc.
Is the CSPEMI202AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSPEMI202AG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CSPEMI202AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSPEMI202AG often in real-time on the comparison pages.
What if I can't find stock of CSPEMI202AG?
You can fill out our help required form which you can use to request a quote for CSPEMI202AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.