Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type A Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
USB Standard | USB 2.0 |
Jacket Colour | Grey |
Electronic Marking | - |
Product Range | - |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | USB 2.0 A Plug |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB 2.0 A Plug |
Computer Cable, Usb, 1M, Grey | Newark Electronics |
COMPUTER CABLE, USB, 1M, GREY | element14 |
COMPUTER CABLE, USB, GREY, 1M | Farnell |
Double Ended In-Series, USB Type A Plug to USB Type A Plug, 1 m, PVC | L-com CSMUAA-1M | RS Americas |
Where can I find additional details, specifications and documents for a CSMUAA-1M?
Additional datasheets, footprints and schematics for CSMUAA-1M are listed on our Part Details page. You can also find images and similar parts to CSMUAA-1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSMUAA-1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSMUAA-1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSMUAA-1M fall under?
The CSMUAA-1M is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to CSMUAA-1M when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSMUAA-1M you can contact the distributor directly for product support, shipping queries etc.
Is the CSMUAA-1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSMUAA-1M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CSMUAA-1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSMUAA-1M often in real-time on the comparison pages.
What if I can't find stock of CSMUAA-1M?
You can fill out our help required form which you can use to request a quote for CSMUAA-1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.