Status: | Unknown |
---|---|
Series: | CSM Series |
RoHS: | Unknown |
Sensing Range Max | 12.5mm |
---|---|
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
Colour Processing Mode | - |
Colour Resolution | - |
Product Range | CSM Series |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Sensor: colour | Transfer Multisort Elektronik |
Color Sensors, 12.5mm, 1.5mm x 6.5mm, PNP, 1Color, Cable w/M12Male Conn, 0.2m | SICK CSM-WP11122P | RS Americas |
Color Sensor, 12.5Mm, 24Vdc | Newark Electronics |
COLOUR SENSOR, RGB, 24VDC, 12.5MM | element14 |
Where can I find additional details, specifications and documents for a CSM-WP11122P?
Additional datasheets, footprints and schematics for CSM-WP11122P are listed on our Part Details page. You can also find images and similar parts to CSM-WP11122P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSM-WP11122P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSM-WP11122P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSM-WP11122P fall under?
The CSM-WP11122P is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CSM-WP11122P when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSM-WP11122P you can contact the distributor directly for product support, shipping queries etc.
Is the CSM-WP11122P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSM-WP11122P have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSM-WP11122P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSM-WP11122P often in real-time on the comparison pages.
What if I can't find stock of CSM-WP11122P?
You can fill out our help required form which you can use to request a quote for CSM-WP11122P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.