CSL0901YT LED Products by Rohm

High brightness Lens Type LED


CSL0901YT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
126
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
126
in stock
Buy Now
Logo for element14
element14
from US$0.17
126
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Features

Compact and lower height LEDs with lens.

Specifications

Package Type With Lens
LED Type High Brightness
Application Home Appliance, Industrial Equipment, Helthcare, Amusement, Office Equipment, PC, Data Storage
Package size[mm] 1.6x0.8 (t=1.24)
Emitting color Yellow
Luminous Intensity(Single)(Typ.)[mcd] 320
Number of Brightness Rank 5
Dominant wave-length λD(Single)(Typ.)[nm] 590
Forward Voltage VF (Typ.) [V] 2.1
IF @ VF [mA] 20
Chip Structure AlGaInP
Power Dissipation [mW] 50
Operating Temperature[°C] -40 to 100
Storage Temperature [°C] -40 to 100

Resources








Export Information
About Export Regulations

Alternative Descriptions

Led, Yellow, 320Mcd, 590Nm, 0608 | Newark Electronics
LED, YELLOW, 320MCD, 590NM, 0608 | element14
LED Single Chip Yellow 590nm 25mA 2-Pin 0603 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSL0901YT?

Additional datasheets, footprints and schematics for CSL0901YT are listed on our Part Details page. You can also find images and similar parts to CSL0901YT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSL0901YT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSL0901YT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSL0901YT fall under?

The CSL0901YT is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to CSL0901YT when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSL0901YT you can contact the distributor directly for product support, shipping queries etc.

Is the CSL0901YT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for CSL0901YT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CSL0901YT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSL0901YT often in real-time on the comparison pages.

What if I can't find stock of CSL0901YT?

You can fill out our help required form which you can use to request a quote for CSL0901YT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay