Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Compact and lower height LEDs with lens. |
Package Type | With Lens |
---|---|
LED Type | High Brightness |
Application | Home Appliance, Industrial Equipment, Helthcare, Amusement, Office Equipment, PC, Data Storage |
Package size[mm] | 1.6x0.8 (t=1.24) |
Emitting color | Red |
Luminous Intensity(Single)(Typ.)[mcd] | 185 |
Number of Brightness Rank | 5 |
Dominant wave-length λD(Single)(Typ.)[nm] | 620 |
Forward Voltage VF (Typ.) [V] | 2.1 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 50 |
Operating Temperature[°C] | -40 to 100 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
CSL0901UT Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
Electrical Static Discharge (ESD) |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Red, 280Mcd, 620Nm | Newark Electronics |
LED, RED, 280MCD, 620NM, 0608 | element14 |
LED Single Chip Red 620nm 25mA 2-Pin 0603 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CSL0901UT?
Additional datasheets, footprints and schematics for CSL0901UT are listed on our Part Details page. You can also find images and similar parts to CSL0901UT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSL0901UT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSL0901UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSL0901UT fall under?
The CSL0901UT is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to CSL0901UT when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSL0901UT you can contact the distributor directly for product support, shipping queries etc.
Is the CSL0901UT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for CSL0901UT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CSL0901UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSL0901UT often in real-time on the comparison pages.
What if I can't find stock of CSL0901UT?
You can fill out our help required form which you can use to request a quote for CSL0901UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.