Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Compact and lower height LEDs with lens. |
Package Type | With Lens |
---|---|
LED Type | High Brightness |
Package size[mm] | 2.9x2.4 (t=3.1) |
Emitting color | Red |
Luminous Intensity(Single)(Typ.)[mcd] | 18000 |
Dominant wave-length λD(Single)(Typ.)[nm] | 624 |
Forward Voltage VF (Typ.) [V] | 2.1 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 120 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
CSL0701UT Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Red, 18Cd, 624Nm | Newark Electronics |
LED, RED, 18CD, 624NM, 1110 | element14 |
Chip LED Red AlGaInP 630nm Dominant Wavelength 18mcd Luminous Intensity 150mA Forward Current 1110 Package Domed Lens Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a CSL0701UT5?
Additional datasheets, footprints and schematics for CSL0701UT5 are listed on our Part Details page. You can also find images and similar parts to CSL0701UT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSL0701UT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSL0701UT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSL0701UT5 fall under?
The CSL0701UT5 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to CSL0701UT5 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSL0701UT5 you can contact the distributor directly for product support, shipping queries etc.
Is the CSL0701UT5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for CSL0701UT5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for CSL0701UT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSL0701UT5 often in real-time on the comparison pages.
What if I can't find stock of CSL0701UT5?
You can fill out our help required form which you can use to request a quote for CSL0701UT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.