Status: | Unknown |
---|---|
Series: | EP7 Series |
RoHS: | Unknown |
For Use With | EP7 |
---|---|
Product Range | EP7 Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Coil Former |
External Depth | 6.5mm |
External Length / Height | 6.5mm |
External Width | 7.5mm |
No. of Pins | 6Pins |
Transformer Bobbin, 6 Pin, Ep7 Rohs Compliant: Yes |Ferroxcube CSH-EP7-1S-6P-BZ | Newark Electronics |
BOBBIN, EP7, 6PIN | element14 |
Where can I find additional details, specifications and documents for a CSH-EP7-1S-6P-BZ?
Additional datasheets, footprints and schematics for CSH-EP7-1S-6P-BZ are listed on our Part Details page. You can also find images and similar parts to CSH-EP7-1S-6P-BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSH-EP7-1S-6P-BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSH-EP7-1S-6P-BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSH-EP7-1S-6P-BZ fall under?
The CSH-EP7-1S-6P-BZ is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to CSH-EP7-1S-6P-BZ when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSH-EP7-1S-6P-BZ you can contact the distributor directly for product support, shipping queries etc.
Is the CSH-EP7-1S-6P-BZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSH-EP7-1S-6P-BZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CSH-EP7-1S-6P-BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSH-EP7-1S-6P-BZ often in real-time on the comparison pages.
What if I can't find stock of CSH-EP7-1S-6P-BZ?
You can fill out our help required form which you can use to request a quote for CSH-EP7-1S-6P-BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.