Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Supply Voltage Max | 120VAC |
---|---|
Time Min | 3s |
Time Max | 3min |
Reset Time | 500ms |
RoHS Compliant | Yes |
Timer-Counter Display Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a CSF3M?
Additional datasheets, footprints and schematics for CSF3M are listed on our Part Details page. You can also find images and similar parts to CSF3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSF3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSF3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSF3M fall under?
The CSF3M is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to CSF3M when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSF3M you can contact the distributor directly for product support, shipping queries etc.
Is the CSF3M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSF3M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CSF3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSF3M often in real-time on the comparison pages.
What if I can't find stock of CSF3M?
You can fill out our help required form which you can use to request a quote for CSF3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.