Status: | Unknown |
---|---|
Series: | CSF Series |
RoHS: | Unknown |
Impedance @ 100MHz | 215ohm |
---|---|
Frequency Min | - |
Frequency Max | - |
Cable Width x Thickness | - |
Product Range | CSF Series |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 12.1mm |
External Length / Height | 38.1mm |
External Width | 25.4mm |
Height | 38.1mm |
Material Grade | 3S4 |
Ferrite Core, Flat Cable, 26.7Mm | Newark Electronics |
FERRITE CORE, FLAT CABLE, 26.7MM | element14 |
Where can I find additional details, specifications and documents for a CSF38/12/25-3S4?
Additional datasheets, footprints and schematics for CSF38/12/25-3S4 are listed on our Part Details page. You can also find images and similar parts to CSF38/12/25-3S4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSF38/12/25-3S4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSF38/12/25-3S4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSF38/12/25-3S4 fall under?
The CSF38/12/25-3S4 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to CSF38/12/25-3S4 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSF38/12/25-3S4 you can contact the distributor directly for product support, shipping queries etc.
Is the CSF38/12/25-3S4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSF38/12/25-3S4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CSF38/12/25-3S4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSF38/12/25-3S4 often in real-time on the comparison pages.
What if I can't find stock of CSF38/12/25-3S4?
You can fill out our help required form which you can use to request a quote for CSF38/12/25-3S4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.