Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Cable Tie |
---|---|
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 40mm |
Width | 20mm |
Height | 30mm |
SVHC | No SVHC (15-J |
RoHS Compliant | Yes |
Cable Tie Mount, Nylon 6.6, Black, Pk100 | Newark Electronics |
CABLE SPACER | Avnet America |
Cable Spacer, Black, UV PA 6.6, Cable Tie, 1.57x0.79 | Panduit CSEH15A30-C0 | RS Americas |
CABLE TIE MOUNT, NYLON 6.6, BLACK, PK100 | element14 |
Cable Mounting & Accessories Cable Spacer X Heavy | Sager |
Where can I find additional details, specifications and documents for a CSEH15A30-C0?
Additional datasheets, footprints and schematics for CSEH15A30-C0 are listed on our Part Details page. You can also find images and similar parts to CSEH15A30-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSEH15A30-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSEH15A30-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSEH15A30-C0 fall under?
The CSEH15A30-C0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to CSEH15A30-C0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSEH15A30-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSEH15A30-C0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSEH15A30-C0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for CSEH15A30-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSEH15A30-C0 often in real-time on the comparison pages.
What if I can't find stock of CSEH15A30-C0?
You can fill out our help required form which you can use to request a quote for CSEH15A30-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.