Status: | Unknown |
---|---|
Series: | CSEA202 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | CSEA202 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector, Rcpt, 16Pos, 2Row, 1.27Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a CSEA202-0802A001C1AC?
Additional datasheets, footprints and schematics for CSEA202-0802A001C1AC are listed on our Part Details page. You can also find images and similar parts to CSEA202-0802A001C1AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSEA202-0802A001C1AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSEA202-0802A001C1AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSEA202-0802A001C1AC fall under?
The CSEA202-0802A001C1AC is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CSEA202-0802A001C1AC when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSEA202-0802A001C1AC you can contact the distributor directly for product support, shipping queries etc.
Is the CSEA202-0802A001C1AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSEA202-0802A001C1AC have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CSEA202-0802A001C1AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSEA202-0802A001C1AC often in real-time on the comparison pages.
What if I can't find stock of CSEA202-0802A001C1AC?
You can fill out our help required form which you can use to request a quote for CSEA202-0802A001C1AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.