Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Turns Ratio | 1 |
---|---|
DC Resistance | - |
Inductance | - |
ET Constant | - |
Primary Current | 30A |
Transformer Mounting | Through Hole |
Product Range | - |
Frequency Max | 400Hz |
Frequency Min | 50Hz |
Input Current | 30Arms |
Transformer, 1:500, 30A, 21Ohm | Newark Electronics |
TRANSFORMER, 1:500, 30A, 21OHM | element14 |
TRANSFORMER, 1: 500, 30A, 21OHM | Farnell |
Current Transformer 500:1 30A Primary 0.060A Secondary 50-400Hz PCB Mount | RS Americas |
CSE Series 21 Ohm DCR 30 A 1:500 Current Sense / Low Frequency Transformer | Future Electronics |
Where can I find additional details, specifications and documents for a CSE187L?
Additional datasheets, footprints and schematics for CSE187L are listed on our Part Details page. You can also find images and similar parts to CSE187L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSE187L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSE187L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSE187L fall under?
The CSE187L is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CSE187L when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSE187L you can contact the distributor directly for product support, shipping queries etc.
Is the CSE187L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSE187L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for CSE187L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSE187L often in real-time on the comparison pages.
What if I can't find stock of CSE187L?
You can fill out our help required form which you can use to request a quote for CSE187L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.