Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 65A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | VSON |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
30A Synchronous Buck NexFET Power Stage | Texas Instruments |
Sync Buck+Fet Power Stage, 5.5V, Vson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD97396Q4MT?
Additional datasheets, footprints and schematics for CSD97396Q4MT are listed on our Part Details page. You can also find images and similar parts to CSD97396Q4MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD97396Q4MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD97396Q4MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD97396Q4MT fall under?
The CSD97396Q4MT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CSD97396Q4MT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD97396Q4MT you can contact the distributor directly for product support, shipping queries etc.
Is the CSD97396Q4MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD97396Q4MT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD97396Q4MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD97396Q4MT often in real-time on the comparison pages.
What if I can't find stock of CSD97396Q4MT?
You can fill out our help required form which you can use to request a quote for CSD97396Q4MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.