CSD97395Q4MT . Part Information
Details for CSD97395Q4MT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.2600 |
10 | 2.0200 |
25 | 1.9300 |
50 | 1.7800 |
100 | 1.6300 |
Stock Information
Details
Part Specifications
Supply Voltage | 5.5V |
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | - |
No. of Regulated Outputs | 1 |
Digital IC Case | VSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Controller IC Case Style | VSON |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Switching Frequency | 2MHz |
Topology | Flyback |
Alternative Part Descriptions
- SYNC BUCK+FET POWER STAGE, 5.5V, VSON-8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:VSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CSD97395Q4MT .?
Additional datasheets, footprints and schematics for CSD97395Q4MT . are listed in our Part Details tab. You can also find the CSD97395Q4MT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD97395Q4MT . in the Pricing & Inventory tab next to part details. You can view CSD97395Q4MT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD97395Q4MT . fall under?
The CSD97395Q4MT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to CSD97395Q4MT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD97395Q4MT . you can contact the distributor directly for product support, shipping queries etc.
Is the CSD97395Q4MT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CSD97395Q4MT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CSD97395Q4MT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD97395Q4MT . often in real-time on the comparison pages.
What if I can't find stock of CSD97395Q4MT .?
You can fill out our help required form which you can use to request a quote for CSD97395Q4MT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.