Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 45A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 24V |
Driver Case Style | VSON |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
30 V 20 A SON 3.5 x 4.5 mm synchronous buck NexFET™ power stage | Texas Instruments |
Where can I find additional details, specifications and documents for a CSD97376Q4M?
Additional datasheets, footprints and schematics for CSD97376Q4M are listed on our Part Details page. You can also find images and similar parts to CSD97376Q4M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD97376Q4M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD97376Q4M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD97376Q4M fall under?
The CSD97376Q4M is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CSD97376Q4M when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD97376Q4M you can contact the distributor directly for product support, shipping queries etc.
Is the CSD97376Q4M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD97376Q4M have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for CSD97376Q4M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD97376Q4M often in real-time on the comparison pages.
What if I can't find stock of CSD97376Q4M?
You can fill out our help required form which you can use to request a quote for CSD97376Q4M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.