Status: | Unknown |
---|---|
Series: | CSD Series |
RoHS: | Unknown |
Supply Voltage Min | 24VDC |
---|---|
Supply Voltage Max | 48VDC |
No. of Phases | Two Phase |
Power Rating | - |
Output Voltage Max | - |
Output Current | 2.4A |
Product Range | CSD Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CSD92?
Additional datasheets, footprints and schematics for CSD92 are listed on our Part Details page. You can also find images and similar parts to CSD92 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD92 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD92 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD92 fall under?
The CSD92 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to CSD92 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD92 you can contact the distributor directly for product support, shipping queries etc.
Is the CSD92 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD92 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CSD92.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD92 often in real-time on the comparison pages.
What if I can't find stock of CSD92?
You can fill out our help required form which you can use to request a quote for CSD92 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.