CSD88584Q5DCT Part Information
Details for CSD88584Q5DCT by Texas Instruments
Electronic & Electrical Components > Semiconductors - Discretes > Transistors

Buy CSD88584Q5DCT Directly from Texas Instruments (5205 in stock) at $1.5580
Part Downloads

Part Specifications
Transistor Polarity | Dual N Channel |
Continuous Drain Current Id | - |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 680µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 12W |
Transistor Case Style | VSON |
No. of Pins | 22Pins |
Operating Temperature Max | 150°C |
Product Range | NexFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOSFET, DUAL N-CH, 40V, VSON | Newark Electronics
- 40-V, N channel synchronous buck NexFET™ power MOSFET, SON 5 mm x 6 mm Dual-Cool™ power block, 50 A | Texas Instruments
Viewing Distributors for CSD88584Q5DCT
Loading...
Loading Results for CSD88584Q5DCT