Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
155
in stock
|
Buy Now | |
Texas Instruments
from US$0.48
|
5,222
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
595
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
155
in stock
|
Buy Now | |
element14
from US$0.83
|
155
in stock
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 15A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0125ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 2.1W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
60-V, N channel NexFETâ„¢ power MOSFET, dual SO-8, 15 mOhm | Texas Instruments |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Mosfet, Dual N-Ch, 60V, 15A, Soic-8 | Newark Electronics |
MOSFET, DUAL N-CH, 60V, 15A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a CSD88537NDT?
Additional datasheets, footprints and schematics for CSD88537NDT are listed on our Part Details page. You can also find images and similar parts to CSD88537NDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD88537NDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD88537NDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD88537NDT fall under?
The CSD88537NDT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD88537NDT when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD88537NDT you can contact the distributor directly for product support, shipping queries etc.
Is the CSD88537NDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD88537NDT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for CSD88537NDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD88537NDT often in real-time on the comparison pages.
What if I can't find stock of CSD88537NDT?
You can fill out our help required form which you can use to request a quote for CSD88537NDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.