Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.36
|
21,665
in stock
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0066ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | LGA |
No. of Pins | 10Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V, N channel NexFET™ power MOSFET, dual common drain LGA, 5.5 mOhm, gate ESD protection | Texas Instruments |
Where can I find additional details, specifications and documents for a CSD87501LT?
Additional datasheets, footprints and schematics for CSD87501LT are listed on our Part Details page. You can also find images and similar parts to CSD87501LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD87501LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD87501LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD87501LT fall under?
The CSD87501LT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD87501LT when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD87501LT you can contact the distributor directly for product support, shipping queries etc.
Is the CSD87501LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD87501LT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CSD87501LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD87501LT often in real-time on the comparison pages.
What if I can't find stock of CSD87501LT?
You can fill out our help required form which you can use to request a quote for CSD87501LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.