Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | - |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0049ohm |
Rds(on) Test Voltage Vgs | 8V |
Threshold Voltage Vgs | 900mV |
Power Dissipation Pd | 6W |
Transistor Case Style | VSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V, N channel synchronous buck NexFET™ power MOSFET, SON 3 mm x 3 mm power block, 20 A | Texas Instruments |
Where can I find additional details, specifications and documents for a CSD87334Q3DT?
Additional datasheets, footprints and schematics for CSD87334Q3DT are listed on our Part Details page. You can also find images and similar parts to CSD87334Q3DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD87334Q3DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD87334Q3DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD87334Q3DT fall under?
The CSD87334Q3DT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD87334Q3DT when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD87334Q3DT you can contact the distributor directly for product support, shipping queries etc.
Is the CSD87334Q3DT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD87334Q3DT have stock available?
Authorised distributors including Texas Instruments and element14 have stock available or on a lead time for CSD87334Q3DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD87334Q3DT often in real-time on the comparison pages.
What if I can't find stock of CSD87334Q3DT?
You can fill out our help required form which you can use to request a quote for CSD87334Q3DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.