CSD87330Q3D . Part Information
Details for CSD87330Q3D . by Texas Instruments
Electronic & Electrical Components>Semiconductors - Discretes>Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.0100 |
500 | 0.8320 |
1000 | 0.7190 |
Stock Information
Details
Part Specifications
Transistor Polarity | Dual N Channel |
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | - |
Rds(on) Test Voltage Vgs | - |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 6W |
Transistor Case Style | LSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOSFET, DUAL N-CH, 30V, 20A, LSON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:30V; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CSD87330Q3D .?
Additional datasheets, footprints and schematics for CSD87330Q3D . are listed in our Part Details tab. You can also find the CSD87330Q3D . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD87330Q3D . in the Pricing & Inventory tab next to part details. You can view CSD87330Q3D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD87330Q3D . fall under?
The CSD87330Q3D . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD87330Q3D . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD87330Q3D . you can contact the distributor directly for product support, shipping queries etc.
Is the CSD87330Q3D . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CSD87330Q3D . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CSD87330Q3D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD87330Q3D . often in real-time on the comparison pages.
What if I can't find stock of CSD87330Q3D .?
You can fill out our help required form which you can use to request a quote for CSD87330Q3D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.